DIODES Incorporated Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Diodes Inc. AP7313-25SAG-7

Description
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 2.5V, 0.15A from Diodes Inc. is a low dropout linear regulator designed for applications requiring a stable output voltage with minimal power loss. It operates within an input voltage range of 2V to 6V and features a typical dropout voltage of 150mV at 150mA load. The device has a low quiescent current of approximately 65µA, making it suitable for battery-powered and portable devices. This regulator includes built-in current limit, short circuit, and thermal shutdown protections to enhance reliability. It is stable with low ESR ceramic output capacitors of 1µF and offers excellent load and line transient response. The operating temperature range is from -40°C to 85°C, and the product is RoHS compliant, ensuring it meets environmental standards. The device is available in a compact SOT23 package, facilitating integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 2.5V, 0.15A from Diodes Inc. is a low dropout linear regulator designed for applications requiring a stable output voltage with minimal power loss. It operates within an input voltage range of 2V to 6V and features a typical dropout voltage of 150mV at 150mA load. The device has a low quiescent current of approximately 65µA, making it suitable for battery-powered and portable devices. This regulator includes built-in current limit, short circuit, and thermal shutdown protections to enhance reliability. It is stable with low ESR ceramic output capacitors of 1µF and offers excellent load and line transient response. The operating temperature range is from -40°C to 85°C, and the product is RoHS compliant, ensuring it meets environmental standards. The device is available in a compact SOT23 package, facilitating integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4759 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4759
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4759
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 76AH4759
Product Name Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details