DIODES Incorporated 2V 150MA Voltage Regulator IC AP7313-20SRG-7

Description
IC REG LINEAR 2V 150MA SOT23R-3 Product overview: AP7313-20SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-20SRG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2V 150MA SOT23R-3 Product overview: AP7313-20SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-20SRG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 150MA Voltage Regulator IC
776-AP7313-20SRG-7
2V 150MA Voltage Regulator IC 776-AP7313-20SRG-7
IC REG LINEAR 2V 150MA SOT23R-3 Product overview: AP7313-20SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-20SRG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 150MA SOT23R-3 Product overview: AP7313-20SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-20SRG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7313-20SRG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7313-20SRG-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7313-20SRG-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SRG-7 - 1017790-AP7313-20SRG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SRG-7
1017790-AP7313-20SRG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SRG-7 1017790-AP7313-20SRG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017790-AP7313-20SRG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017790-AP7313-20SRG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7313-20SRG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7313-20SRG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7313-20SRG-7
IC REG LINEAR 2V 150MA SOT23R-3

IC REG LINEAR 2V 150MA SOT23R-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7313-20SRG-7
PMIC - Voltage Regulators - Linear AP7313-20SRG-7
IC REG LINEAR 2V 150MA SOT23R-3

IC REG LINEAR 2V 150MA SOT23R-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7313-20SRG-7
LDO Voltage Regulators AP7313-20SRG-7
LDO Voltage Regulators LDO SOT-23R 2.0V/150MA

LDO Voltage Regulators LDO SOT-23R 2.0V/150MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7313-20SRG-7 AP7313-20SRG-7DI-ND 1017790-AP7313-20SRG-7 AP7313-20SRG-7 AP7313-20SRG-7 AP7313-20SRG-7
Product Name 2V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SRG-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23R-3
Output Voltage 2 volts 2 volts 2 volts 2 volts
IOUT 1 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data