DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7313-20SAG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7313-20SAG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7313-20SAG-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7313-20SAG-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2V 150MA SOT23 Voltage Regulator IC
776-AP7313-20SAG-7
2V 150MA SOT23 Voltage Regulator IC 776-AP7313-20SAG-7
IC REG LINEAR 2V 150MA SOT23 Product overview: AP7313-20SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-20SAG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 150MA SOT23 Product overview: AP7313-20SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-20SAG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SAG-7 - 802627-AP7313-20SAG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SAG-7
802627-AP7313-20SAG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SAG-7 802627-AP7313-20SAG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802627-AP7313-20SAG- 7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 2V Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V PSRR: 65dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.3V at 150mA Current - Quiescent (Iq): 75μA Part Number Series: AP7313 Current - Supply (Maximum): 85μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802627-AP7313-20SAG-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2V
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.3V at 150mA
Current - Quiescent (Iq): 75μA
Part Number Series: AP7313
Current - Supply (Maximum): 85μA

Buy Now
PMIC - Voltage Regulators - Linear - AP7313-20SAG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7313-20SAG-7
PMIC - Voltage Regulators - Linear AP7313-20SAG-7
IC REG LINEAR 2V 150MA SOT23

IC REG LINEAR 2V 150MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7313-20SAG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7313-20SAG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7313-20SAG-7
IC REG LINEAR 2V 150MA SOT23

IC REG LINEAR 2V 150MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7313-20SAG-7DI-ND 776-AP7313-20SAG-7 802627-AP7313-20SAG-7 AP7313-20SAG-7 AP7313-20SAG-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7313-20SAG-7 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data