Manufacturer: Diodes Incorporated
Win Source Part Number: 039255-AP7313-15SRG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LIN 1.5V 150MA SOT23R-3 Product overview: AP7313-15SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-15SRG-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 150MA SOT23R
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R
IC REG LINEAR 1.5V 150MA SOT23R
IC REG LIN 1.5V 150MA SOT23R-3
IC REG LIN 1.5V 150MA SOT23R-3
LDO Voltage Regulators LDO SOT-23R 1.5V/150MA
IC REG LIN 1.5V 150MA SOT23R-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 039255-AP7313-15SRG-7 | 776-AP7313-15SRG-7 | 31-AP7313-15SRG-7CT-ND | AP7313-15SRG-7 | AP7313-15SRG-7 | AP7313-15SRG-7 | AP7313-15SRG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7313-15SRG-7 | 1.5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23R-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Maturity; Active |