DIODES Incorporated Voltage Regulators - Linear AP7313-15SAG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7313-15SAG-7 is a low dropout linear voltage regulator designed to provide a fixed output voltage of 1.5V with a maximum output current of 150mA. It operates within a wide input voltage range of 2V to 6V and features a low quiescent current of 65µA, making it suitable for battery-powered and low-power applications. The device has a typical dropout voltage of 150mV at full load and offers excellent load and line transient response. Protection features include current limit, short circuit protection, and thermal shutdown, ensuring reliable operation under fault conditions. The regulator is stable with a low ESR ceramic output capacitor of 1µF and has a fast start-up time of 80µs. It is available in a SOT23 package and operates over an ambient temperature range of -40°C to 85°C. The AP7313-15SAG-7 is also RoHS compliant and available in a green molding compound. This product is suitable for applications in notebook and desktop computers, portable devices, and various peripherals.

Datasheet Summary
Powered by GS/AI

The AP7313-15SAG-7 is a low dropout linear voltage regulator designed to provide a fixed output voltage of 1.5V with a maximum output current of 150mA. It operates within a wide input voltage range of 2V to 6V and features a low quiescent current of 65µA, making it suitable for battery-powered and low-power applications. The device has a typical dropout voltage of 150mV at full load and offers excellent load and line transient response. Protection features include current limit, short circuit protection, and thermal shutdown, ensuring reliable operation under fault conditions. The regulator is stable with a low ESR ceramic output capacitor of 1µF and has a fast start-up time of 80µs. It is available in a SOT23 package and operates over an ambient temperature range of -40°C to 85°C. The AP7313-15SAG-7 is also RoHS compliant and available in a green molding compound. This product is suitable for applications in notebook and desktop computers, portable devices, and various peripherals.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7313-15SAG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7313-15SAG-7
Voltage Regulators - Linear AP7313-15SAG-7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7313-15SAG-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details