Manufacturer: Diodes Incorporated
Win Source Part Number: 861428-AP7312-1828W6
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA, 150mA SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7312
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP73121828W67, AP7312-1828W6-7DIDKR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-26
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-26
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-26
IC REG LINEAR 1.8V/2.8V SOT26 Product overview: AP7312-1828W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7312-1828W6-7 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual 150mA LDO Reg 60uA 1.8 to 2.8 65dB
IC REG LINEAR 1.8V/2.8V SOT26
IC REG LINEAR 1.8V/2.8V SOT26
IC REG LINEAR 1.8V/2.8V SOT26
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 861428-AP7312-1828W6-7 | AP7312-1828W6-7DITR-ND | 776-AP7312-1828W6-7 | AP7312-1828W6-7 | AP7312-1828W6-7 | AP7312-1828W6-7 | AP7312-1828W6-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7312-1828W6-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.8V Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; SOT-26 | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed |