DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7312-1533W6-7

Description
IC REG LINEAR 1.5V/3.3V SOT-26
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V/3.3V SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7312-1533W6-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7312-1533W6-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7312-1533W6-7CT-ND
IC REG LINEAR 1.5V/3.3V SOT-26

IC REG LINEAR 1.5V/3.3V SOT-26

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7312-1533W6-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7312-1533W6-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7312-1533W6-7DKR-ND
IC REG LINEAR 1.5V/3.3V SOT-26

IC REG LINEAR 1.5V/3.3V SOT-26

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7312-1533W6-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7312-1533W6-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7312-1533W6-7TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-26

Buy Now Datasheet
Singapore, Singapore
1.5V 3.3V Voltage Regulator IC
776-AP7312-1533W6-7
1.5V 3.3V Voltage Regulator IC 776-AP7312-1533W6-7
IC REG LINEAR 1.5V/3.3V SOT26 Product overview: AP7312-1533W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7312-1533W6-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/3.3V SOT26 Product overview: AP7312-1533W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7312-1533W6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7312-1533W6-7 - 108947-AP7312-1533W6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7312-1533W6-7
108947-AP7312-1533W6-7
PMIC - PMIC - Voltage Regulators - Linear - AP7312-1533W6-7 108947-AP7312-1533W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 108947-AP7312-1533W6 -7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 150mA, 0.15V @ 200mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 1.5V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-26 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V, 3.3V Dropout Voltage-Max: 0.3V @ 150mA, 0.2V @ 150mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MAX8883EUTA5+; SGM2022-OYN6/TR; SGM2122-UYN6G/TR; AP7312-1533 W6-7; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 108947-AP7312-1533W6-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA, 0.15V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 1.5V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-26
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V, 3.3V
Dropout Voltage-Max: 0.3V @ 150mA, 0.2V @ 150mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MAX8883EUTA5+; SGM2022-OYN6/TR; SGM2122-UYN6G/TR; AP7312-1533 W6-7;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7312-1533W6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7312-1533W6-7
PMIC - Voltage Regulators - Linear AP7312-1533W6-7
IC REG LINEAR 1.5V/3.3V SOT26

IC REG LINEAR 1.5V/3.3V SOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7312-1533W6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7312-1533W6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7312-1533W6-7
IC REG LINEAR 1.5V/3.3V SOT26

IC REG LINEAR 1.5V/3.3V SOT26

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 31-AP7312-1533W6-7CT-ND 776-AP7312-1533W6-7 108947-AP7312-1533W6-7 AP7312-1533W6-7 AP7312-1533W6-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7312-1533W6-7 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) Other; SOT-26
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data