Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6
IC REG LINEAR 1.5V/3.3V 6DFN2018 Product overview: AP7312-1533FM-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7312-1533FM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017785-AP7312-1533F
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2018 (2.0x1.8)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V, 3.3V
Dropout Voltage-Max: 0.3V @ 150mA, 0.2V @ 150mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V/3.3V 6DFN2018
IC REG LINEAR 1.5V/3.3V 6DFN2018
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7312-1533FM-7DITR-ND | 776-AP7312-1533FM-7 | 1017785-AP7312-1533FM-7 | AP7312-1533FM-7 | AP7312-1533FM-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7312-1533FM-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-DFN2018 (2.0x1.8) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |