Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6
IC REG LINEAR 1.2V/3.3V 6DFN2018 Product overview: AP7312-1233FM-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7312-1233FM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320218-AP7312-1233F
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V, 3.3V
Supplier Device Package: U-DFN2018-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-UFDFN Exposed Pad
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7312-1233FM-7DIDKR
Base Product Number: AP7312
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.3V @ 150mA, 0.2V @ 150mA
IC REG LINEAR 1.2V/3.3V 6DFN2018
IC REG LINEAR 1.2V/3.3V 6DFN2018
IC REG LINEAR 1.2V/3.3V 6DFN2018
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7312-1233FM-7DICT-ND | 776-AP7312-1233FM-7 | 1320218-AP7312-1233FM-7 | AP7312-1233FM-7 | AP7312-1233FM-7 | AP7312-1233FM-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 3.3V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |