Manufacturer: Diodes Incorporated
Win Source Part Number: 1017784-AP7312-1218W
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-26
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V
Dropout Voltage-Max: 0.3V @ 150mA, 0.3V @ 150mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.2V/1.8V SOT26 Product overview: AP7312-1218W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7312-1218W6-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V/1.8V SOT26
IC REG LINEAR 1.2V/1.8V SOT26
IC REG LINEAR 1.2V/1.8V SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017784-AP7312-1218W6-7 | 776-AP7312-1218W6-7 | AP7312-1218W6-7 | AP7312-1218W6-7 | AP7312-1218W6-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7312-1218W6-7 | 1.2V 1.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-26 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | ||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable | Enable |