DIODES Incorporated Voltage Regulators - Linear AP7311-30WG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7311-30WG-7 is a low dropout linear voltage regulator capable of delivering up to 150mA of output current. It features a wide input voltage range from 2V to 6V and offers an adjustable output voltage from 0.8V to 5.0V, with fixed output options available at 1.0V, 1.2V, 1.5V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, and 3.3V. The device has a low quiescent current of 65µA, making it suitable for battery-powered applications. It includes built-in protections such as current limit, short circuit, and thermal shutdown to prevent damage under fault conditions. The regulator operates over an ambient temperature range of -40°C to 85°C and is packaged in a SOT25 format, compliant with RoHS standards. Its fast start-up time of 80µs and excellent load/line transient response enhance its performance in various applications, including portable devices and computer peripherals.

Datasheet Summary
Powered by GS/AI

The AP7311-30WG-7 is a low dropout linear voltage regulator capable of delivering up to 150mA of output current. It features a wide input voltage range from 2V to 6V and offers an adjustable output voltage from 0.8V to 5.0V, with fixed output options available at 1.0V, 1.2V, 1.5V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, and 3.3V. The device has a low quiescent current of 65µA, making it suitable for battery-powered applications. It includes built-in protections such as current limit, short circuit, and thermal shutdown to prevent damage under fault conditions. The regulator operates over an ambient temperature range of -40°C to 85°C and is packaged in a SOT25 format, compliant with RoHS standards. Its fast start-up time of 80µs and excellent load/line transient response enhance its performance in various applications, including portable devices and computer peripherals.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7311-30WG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7311-30WG-7
Voltage Regulators - Linear AP7311-30WG-7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7311-30WG-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901619P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details