DIODES INCORPORATED
AP7311-28SNG-7 -- PMIC - VOLTAGE REGULATORS - LINEAR
DIODES Incorporated
PMIC - Voltage Regulators - Linear
AP7311-28SNG-7
Description
IC REG LINEAR 2.8V 150MA
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR 2.8V 150MA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
AP7311-28SNG-7 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
Special Features
|
Enable
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Package Type
SOIC; Other; 8-SOIC-EP
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; VSON
IOUT
0.0050 amps
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
5.5 to 50 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details