DIODES Incorporated 4.7A Boost DC-DC Converter IC AP72250CJ12-7

Description
IC REG BOOST ADJ 4.7A WLB1713 Product overview: AP72250CJ12-7 from Diodes Incorporated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4.7A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP72250CJ12-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BOOST ADJ 4.7A WLB1713 Product overview: AP72250CJ12-7 from Diodes Incorporated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4.7A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP72250CJ12-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7A Boost DC-DC Converter IC - 739-AP72250CJ12-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7A Boost DC-DC Converter IC
739-AP72250CJ12-7
4.7A Boost DC-DC Converter IC 739-AP72250CJ12-7
IC REG BOOST ADJ 4.7A WLB1713 Product overview: AP72250CJ12-7 from Diodes Incorporated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4.7A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP72250CJ12-7 can be used for catalog matching and distributor lookup.

IC REG BOOST ADJ 4.7A WLB1713 Product overview: AP72250CJ12-7 from Diodes Incorporated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4.7A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP72250CJ12-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP72250CJ12-7
Product Name 4.7A Boost DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 1.7 to 5.5 volts
Input Voltage 5.5 volts
IOUT 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DC-DC Converters - 1227454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 2 in
Input Voltage 36 volts
View Details