DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP72250CJ12-7

Description
IC REG BOOST ADJ 4.7A WLB1713
Request a Quote Datasheet
Description
IC REG BOOST ADJ 4.7A WLB1713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP72250CJ12-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP72250CJ12-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP72250CJ12-7CT-ND
IC REG BOOST ADJ 4.7A WLB1713

IC REG BOOST ADJ 4.7A WLB1713

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP72250CJ12-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP72250CJ12-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP72250CJ12-7DKR-ND
IC REG BOOST ADJ 4.7A WLB1713

IC REG BOOST ADJ 4.7A WLB1713

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP72250CJ12-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP72250CJ12-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP72250CJ12-7TR-ND
IC REG BOOST ADJ 4.7A WLB1713

IC REG BOOST ADJ 4.7A WLB1713

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1340444-AP72250CJ12-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1340444-AP72250CJ12-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1340444-AP72250CJ12-7
Win Source Part Number: 1340444-AP72250CJ12- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 4.7A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 900kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.6V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.7V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 12-XFBGA, WLBGA Supplier Device Package: X1-WLB1713-12 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1340444-AP72250CJ12-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 4.7A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 900kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.6V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.7V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 12-XFBGA, WLBGA
Supplier Device Package: X1-WLB1713-12
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP72250CJ12-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP72250CJ12-7
Voltage Regulators - DC DC Switching Regulators AP72250CJ12-7
Boost Switching Regulator IC Positive Adjustable 1.7V 1 Output 4.7A (Switch) 12-XFBGA, WLBGA

Boost Switching Regulator IC Positive Adjustable 1.7V 1 Output 4.7A (Switch) 12-XFBGA, WLBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AP72250CJ12-7CT-ND 1340444-AP72250CJ12-7 AP72250CJ12-7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 12-XFBGA, WLBGA Other; Tape & Reel Other; 12-XFBGA, WLBGA
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.7 to 5.5 volts 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900108 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-2-R7 - 910645-ADP2102YCPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details