IC REG BCK BST PROG 2A W-WLB2118
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 31-AP72202CT20-7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-WFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.6 to 5.14 volts |