DIODES Incorporated 1.2V 600MA SOT89 Voltage Regulator IC AP7217D-12YG-13

Description
IC REG LINEAR 1.2V 600MA SOT89-3 Product overview: AP7217D-12YG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7217D-12YG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 600MA SOT89-3 Product overview: AP7217D-12YG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7217D-12YG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 600MA SOT89 Voltage Regulator IC
776-AP7217D-12YG-13
1.2V 600MA SOT89 Voltage Regulator IC 776-AP7217D-12YG-13
IC REG LINEAR 1.2V 600MA SOT89-3 Product overview: AP7217D-12YG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7217D-12YG-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 600MA SOT89-3 Product overview: AP7217D-12YG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7217D-12YG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7217D-12YG-13 - 1017780-AP7217D-12YG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7217D-12YG-13
1017780-AP7217D-12YG-13
PMIC - PMIC - Voltage Regulators - Linear - AP7217D-12YG-13 1017780-AP7217D-12YG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017780-AP7217D-12YG -13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 600mA Operating Supply Current: 60μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017780-AP7217D-12YG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.3V @ 600mA
Operating Supply Current: 60μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7217D-12YG-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7217D-12YG-13
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7217D-12YG-13
IC REG LINEAR 1.2V 600MA SOT89-3

IC REG LINEAR 1.2V 600MA SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7217D-12YG-13
LDO Voltage Regulators AP7217D-12YG-13
LDO Voltage Regulators LDO 600mA 2.5-5.5V 0.8V

LDO Voltage Regulators LDO 600mA 2.5-5.5V 0.8V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7217D-12YG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7217D-12YG-13
PMIC - Voltage Regulators - Linear AP7217D-12YG-13
IC REG LINEAR 1.2V 600MA SOT89-3

IC REG LINEAR 1.2V 600MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7217D-12YG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7217D-12YG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7217D-12YG-13
IC REG LINEAR 1.2V 600MA SOT89-3

IC REG LINEAR 1.2V 600MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7217D-12YG-13 1017780-AP7217D-12YG-13 AP7217D-12YG-13 AP7217D-12YG-13 AP7217D-12YG-13 AP7217D-12YG-13
Product Name 1.2V 600MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7217D-12YG-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-3 Other; TO-243AA
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data