Manufacturer: Diodes Incorporated
Win Source Part Number: 078420-AP7217C-13SPG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Output Voltage: 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 2V @ 600mA
Operating Supply Current: 60μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.25V 600MA 8SO Product overview: AP7217C-13SPG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7217C-13SPG-13
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-SO-EP
IC REG LIN 1.25V 600MA 8-SO-EP
IC REG LIN 1.25V 600MA 8-SO-EP
IC REG LINEAR 1.25V 600MA 8SO
LDO Voltage Regulators LDO 1.25V 600mA CMOS 550MA 0.35V 2.5-5.5V
IC REG LINEAR 1.25V 600MA 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 078420-AP7217C-13SPG-13 | 776-AP7217C-13SPG-13 | 31-AP7217C-13SPG-13TR-ND | AP7217C-13SPG-13 | AP7217C-13SPG-13 | AP7217C-13SPG-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7217C-13SPG-13 | 1.25V 600MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-SOP-EP | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||
| Life Cycle Stage | Maturity; Active |