DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7217C-13 AP7217C-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078419-AP7217C-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 600mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 600mA Output Voltage: 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 2V @ 600mA Operating Supply Current: 60μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078419-AP7217C-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 600mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 600mA Output Voltage: 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 2V @ 600mA Operating Supply Current: 60μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7217C-13 - 078419-AP7217C-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7217C-13
078419-AP7217C-13
PMIC - PMIC - Voltage Regulators - Linear - AP7217C-13 078419-AP7217C-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078419-AP7217C-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 600mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 600mA Output Voltage: 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 2V @ 600mA Operating Supply Current: 60μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078419-AP7217C-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Output Voltage: 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 2V @ 600mA
Operating Supply Current: 60μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.25V 0.6A LDO Voltage Regulator IC
699-AP7217C-13
1.25V 0.6A LDO Voltage Regulator IC 699-AP7217C-13
IC REG LDO 1.25V 0.6A 8SOP Product overview: AP7217C-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7217C-13 can be used for catalog matching and distributor lookup.

IC REG LDO 1.25V 0.6A 8SOP Product overview: AP7217C-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7217C-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 078419-AP7217C-13 699-AP7217C-13
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7217C-13 1.25V 0.6A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 8-SOP-EP Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers
Voltage Regulators - 7513083 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers