DIODES INCORPORATED
AP7215A-33SG-13 -- PMIC - VOLTAGE REGULATORS - LINEAR
DIODES Incorporated
PMIC - Voltage Regulators - Linear
AP7215A-33SG-13
Description
IC REG LINEAR
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
AP7215A-33SG-13 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Regulator Type
Low Dropout
Output Voltage Type
Fixed
View Details
Package Type
SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN
2.7 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.5 amps
VIN
3 to 5.5 volts
View Details