DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7215-33YG-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7215-33YG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7215-33YG-13DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7215-33YG-13DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7215-33YG-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7215-33YG-13DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7215-33YG-13DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7215-33YG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7215-33YG-13DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7215-33YG-13DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
3.3V 600MA SOT89 Voltage Regulator IC
776-AP7215-33YG-13
3.3V 600MA SOT89 Voltage Regulator IC 776-AP7215-33YG-13
IC REG LINEAR 3.3V 600MA SOT89-3 Product overview: AP7215-33YG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7215-33YG-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 600MA SOT89-3 Product overview: AP7215-33YG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7215-33YG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7215-33YG-13 - 078416-AP7215-33YG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7215-33YG-13
078416-AP7215-33YG-13
PMIC - PMIC - Voltage Regulators - Linear - AP7215-33YG-13 078416-AP7215-33YG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078416-AP7215-33YG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Family Name: AP7215 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 80μA PSRR: 55dB (1kHz) Control Protection Features: Over Current Alternative Parts (Cross-Reference): RT9166A-32PX; RT9166A-32CX; AME8805AEFTZ; Introduction Date: February 19, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078416-AP7215-33YG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Family Name: AP7215
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 80μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current
Alternative Parts (Cross-Reference): RT9166A-32PX; RT9166A-32CX; AME8805AEFTZ;
Introduction Date: February 19, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7215-33YG-13
LDO Voltage Regulators AP7215-33YG-13
LDO Voltage Regulators SOT89-3L 3.3V/0.6A 250MV 3.3-5.5V 1.2V

LDO Voltage Regulators SOT89-3L 3.3V/0.6A 250MV 3.3-5.5V 1.2V

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AP7215-33YG-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AP7215-33YG-13
Power Supply Chip >> Linear Voltage Regulators (LDO) AP7215-33YG-13
55dB@(1kHz) 600mA Fixed 3.3V Positive electrode 5.5V SOT-89-3 Linear Voltage Regulators (LDO) ROHS

55dB@(1kHz) 600mA Fixed 3.3V Positive electrode 5.5V SOT-89-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7215-33YG-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7215-33YG-13
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7215-33YG-13
IC REG LINEAR 3.3V 600MA SOT89-3

IC REG LINEAR 3.3V 600MA SOT89-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7215-33YG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7215-33YG-13
PMIC - Voltage Regulators - Linear AP7215-33YG-13
IC REG LINEAR 3.3V 600MA SOT89-3

IC REG LINEAR 3.3V 600MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7215-33YG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7215-33YG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7215-33YG-13
IC REG LINEAR 3.3V 600MA SOT89-3

IC REG LINEAR 3.3V 600MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7215-33YG-13DITR-ND 776-AP7215-33YG-13 078416-AP7215-33YG-13 AP7215-33YG-13 AP7215-33YG-13 AP7215-33YG-13 AP7215-33YG-13 AP7215-33YG-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 600MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7215-33YG-13 LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-243AA Other; Tape & Reel (TR) SOT89; Other; SOT-89-3 SOT89 Other; TO-243AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
Output Voltage 15 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details