Manufacturer: Diodes Incorporated
Win Source Part Number: 078415-AP7215-33SG-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 80μA
PSRR: 55dB (1kHz)
Protection Features: Over Current
Alternative Parts (Cross-Reference): TPS75233QPWP; AP7217A-33SPG-U; AP7217A-33SPG-13; AP7215-33SG-13;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 600MA 8SOP Product overview: AP7215-33SG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7215-33SG-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 600MA 8-SOP
IC REG LINEAR 3.3V 600MA 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-SOP
IC REG LINEAR 3.3V 600MA 8SOP
LDO Voltage Regulators LDO 3.3V/0.6A 600MA 250MV 3.3-5.5V 1.2V
IC REG LINEAR 3.3V 600MA 8SOP
IC REG LINEAR 3.3V 600MA 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 078415-AP7215-33SG-13 | 776-AP7215-33SG-13 | 31-AP7215-33SG-13CT-ND | AP7215-33SG-13 | AP7215-33SG-13 | AP7215-33SG-13 | AP7215-33SG-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7215-33SG-13 | 3.3V 600MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-SOP | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active |