Win Source Part Number: 1348906-AP7201-1233F
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V, 3.3V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: U-DFN2018-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 78dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7201
Product Status: Obsolete
Voltage Dropout (Max): -, 0.15V @ 100mA
IC REG LINEAR 1.2V/3.3V 6DFN2018 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6 Product overview: AP7201-1233FMG-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7201-1233FMG-7
IC REG LINEAR 1.2V/3.3V 6DFN2018
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1348906-AP7201-1233FMG-7 | 699-AP7201-1233FMG-7 | AP7201-1233FMG-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.2V 3.3V 150mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | Other; Tape & Reel | Other; Tape & Reel | |
| Special Features | Input Overcurrent Protection; Enable | Enable |