DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7201-1012FMG-7

Description
Win Source Part Number: 1348886-AP7201-1012F MG-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 1.2V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 78dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7201 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348886-AP7201-1012F MG-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 1.2V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 78dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7201 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1348886-AP7201-1012FMG-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1348886-AP7201-1012FMG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1348886-AP7201-1012FMG-7
Win Source Part Number: 1348886-AP7201-1012F MG-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 1.2V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 78dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7201 Product Status: Obsolete

Win Source Part Number: 1348886-AP7201-1012FMG-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V, 1.2V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: U-DFN2018-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 78dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7201
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1V 1.2V 150mA LDO Voltage Regulator IC
699-AP7201-1012FMG-7
1V 1.2V 150mA LDO Voltage Regulator IC 699-AP7201-1012FMG-7
IC REG LINEAR 1V/1.2V 6DFN2018 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6 Product overview: AP7201-1012FMG-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.2V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.2V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7201-1012FMG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V/1.2V 6DFN2018 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6 Product overview: AP7201-1012FMG-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.2V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.2V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7201-1012FMG-7 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7201-1012FMG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7201-1012FMG-7
PMIC - Voltage Regulators - Linear AP7201-1012FMG-7
IC REG LINEAR 1V/1.2V 6DFN2018

IC REG LINEAR 1V/1.2V 6DFN2018

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1348886-AP7201-1012FMG-7 699-AP7201-1012FMG-7 AP7201-1012FMG-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1V 1.2V 150mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel Other; Tape & Reel
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 7513036 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Dfn3030
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers