DIODES Incorporated 1V 1.1V Voltage Regulator IC AP7201-1011FMG-7

Description
IC REG LINEAR 1V/1.1V 6DFN2018 Product overview: AP7201-1011FMG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7201-1011FMG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V/1.1V 6DFN2018 Product overview: AP7201-1011FMG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7201-1011FMG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 1.1V Voltage Regulator IC
776-AP7201-1011FMG-7
1V 1.1V Voltage Regulator IC 776-AP7201-1011FMG-7
IC REG LINEAR 1V/1.1V 6DFN2018 Product overview: AP7201-1011FMG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7201-1011FMG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V/1.1V 6DFN2018 Product overview: AP7201-1011FMG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7201-1011FMG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7201-1011FMG-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7201-1011FMG-7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7201-1011FMG-7-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1348889-AP7201-1011FMG-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1348889-AP7201-1011FMG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1348889-AP7201-1011FMG-7
Win Source Part Number: 1348889-AP7201-1011F MG-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 1.1V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 78dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7201 Product Status: Obsolete

Win Source Part Number: 1348889-AP7201-1011FMG-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V, 1.1V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: U-DFN2018-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 78dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7201
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7201-1011FMG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7201-1011FMG-7
PMIC - Voltage Regulators - Linear AP7201-1011FMG-7
IC REG LINEAR 1V/1.1V 6DFN2018

IC REG LINEAR 1V/1.1V 6DFN2018

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7201-1011FMG-7 AP7201-1011FMG-7-ND 1348889-AP7201-1011FMG-7 AP7201-1011FMG-7
Product Name 1V 1.1V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad Other; Tape & Reel
Output Voltage 1 to 1.1 volts 1 to 1.1 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5A SOIC Voltage Regulator IC - 739-A8698ELJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 20 volts
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 - 860287-ADP3303AARU-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SSOP; Other; 14-TSSOP
View Details
2 suppliers
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details