DIODES Incorporated Connectors,Interconnects AP7179DSKZ20-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Control Features: Soft Start Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-DIP (0.524", 13.30mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Control Features: Soft Start Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-DIP (0.524", 13.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Control Features: Soft Start Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-DIP (0.524", 13.30mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Control Features: Soft Start
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-DIP (0.524", 13.30mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data