Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-MSOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-MSOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-MSOP-EP
IC REG LINEAR POS ADJ 3A 8MSOP Product overview: AP7176BMP-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7176BMP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 911563-AP7176BMP-13
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 3A 8-MSOP-EP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7176
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7176BMP-13DITR, AP7176BMP13, AP7176BMP-13DICT, AP7176BMP-13DIDKR
IC REG LINEAR POS ADJ 3A 8MSOP
IC REG LINEAR POS ADJ 3A 8MSOP
IC REG LINEAR POS ADJ 3A 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7176BMP-13DITR-ND | 776-AP7176BMP-13 | 911563-AP7176BMP-13 | AP7176BMP-13 | AP7176BMP-13 | AP7176BMP-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7176BMP-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; 8-MSOP-EP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP | |
| Special Features | Input Overcurrent Protection | Enable, Power Good |