Linear Voltage Regulator IC Positive Adjustable 1 Output 3A U-DFN3030-10
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A U-DFN3030-10
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A U-DFN3030-10
IC REG LINEAR POS ADJ 3A 10UDFN Product overview: AP7176BFN-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7176BFN-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1200848-AP7176BFN-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 3.12V
Output Configuration: Positive
Voltage - Input (Max): 3.65V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: U-DFN3030-10
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature, Power On Reset (POR), Short Circuit, Soft Start
Alternative Parts (Cross-Reference): AP7176BFN7;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7176BFN-7DITR,AP71
Base Product Number: AP7176
Voltage Dropout (Max): 0.53V @ 3A
IC REG LINEAR POS ADJ 3A 10UDFN
IC REG LINEAR POS ADJ 3A 10UDFN
IC REG LINEAR POS ADJ 3A 10UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7176BFN-7DICT-ND | 776-AP7176BFN-7 | 1200848-AP7176BFN-7 | AP7176BFN-7 | AP7176BFN-7 | AP7176BFN-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 10-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |