DIODES Incorporated 3A Voltage Regulator IC AP7175MP-13

Description
IC REG LINEAR POS ADJ 3A 8MSOP Product overview: AP7175MP-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7175MP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 8MSOP Product overview: AP7175MP-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7175MP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-AP7175MP-13
3A Voltage Regulator IC 776-AP7175MP-13
IC REG LINEAR POS ADJ 3A 8MSOP Product overview: AP7175MP-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7175MP-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 8MSOP Product overview: AP7175MP-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7175MP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7175MP-13 - 804019-AP7175MP-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7175MP-13
804019-AP7175MP-13
PMIC - PMIC - Voltage Regulators - Linear - AP7175MP-13 804019-AP7175MP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 804019-AP7175MP-13 Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 3.65V Maximum Output Voltage: 3.23V Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: AP7175

Manufacturer: Diodes Incorporated
Win Source Part Number: 804019-AP7175MP-13
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 3.65V
Maximum Output Voltage: 3.23V
Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.42V at 3A
Current - Quiescent (Iq): 1.5mA
Part Number Series: AP7175

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7175MP-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7175MP-13DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7175MP-13DITR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-MSOP-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-MSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7175MP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7175MP-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7175MP-13
IC REG LINEAR POS ADJ 3A 8MSOP

IC REG LINEAR POS ADJ 3A 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7175MP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7175MP-13
PMIC - Voltage Regulators - Linear AP7175MP-13
IC REG LINEAR POS ADJ 3A 8MSOP

IC REG LINEAR POS ADJ 3A 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7175MP-13 804019-AP7175MP-13 AP7175MP-13DITR-ND AP7175MP-13 AP7175MP-13
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7175MP-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) SSOP; Other; 8-TSSOP, 8-MSOP Exposed Pad Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Output Voltage 0.8000 volts 3.23 volts 0.8000 to 3.23 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps
VIN 3.65 volts 3.65 volts 3.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24104RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details