Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA 8-SO-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA 8-SO-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA 8-SO-EP
IC REG LINEAR POS ADJ 600MA 8SO Product overview: AP7165-SPG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7165-SPG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010100-AP7165-SPG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 600mA
Family Name: AP7165
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 170μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BD00KA5WFP; BD00KA5WFP-E2; BD3540NUV-E2; TL-SCSI285N; LP38502ASD-ADJ; AP7362-HA-7; ISL80102IRAJZ-T7A; AP7165-SPG-13;
Introduction Date: October 16, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ 600MA 8SO
IC REG LINEAR POS ADJ 600MA 8SO
IC REG LINEAR POS ADJ 600MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7165-SPGDIDKR-ND | 776-AP7165-SPG-13 | 010100-AP7165-SPG-13 | AP7165-SPG-13 | AP7165-SPG-13 | AP7165-SPG-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7165-SPG-13 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; 8-SOP-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |