DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7115-33SEG-7 AP7115-33SEG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017778-AP7115-33SEG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017778-AP7115-33SEG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7115-33SEG-7 - 1017778-AP7115-33SEG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7115-33SEG-7
1017778-AP7115-33SEG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7115-33SEG-7 1017778-AP7115-33SEG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017778-AP7115-33SEG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017778-AP7115-33SEG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 80μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-AP7115-33SEG-7
3.3V 150MA Voltage Regulator IC 776-AP7115-33SEG-7
IC REG LINEAR 3.3V 150MA SOT353 Product overview: AP7115-33SEG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-33SEG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SOT353 Product overview: AP7115-33SEG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-33SEG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7115-33SEG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7115-33SEG-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-33SEG-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-353

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-353

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7115-33SEG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7115-33SEG-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-33SEG-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-353

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-353

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7115-33SEG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7115-33SEG-7
PMIC - Voltage Regulators - Linear AP7115-33SEG-7
IC REG LINEAR 3.3V 150MA SOT353

IC REG LINEAR 3.3V 150MA SOT353

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7115-33SEG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7115-33SEG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7115-33SEG-7
IC REG LINEAR 3.3V 150MA SOT353

IC REG LINEAR 3.3V 150MA SOT353

Supplier's Site
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-353 T/R - 233-AP7115-33SEG-7 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-353 T/R
233-AP7115-33SEG-7
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-353 T/R 233-AP7115-33SEG-7
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-353 T/R

LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-353 T/R

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7115-33SEG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7115-33SEG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-33SEG-7
IC REG LINEAR 3.3V 150MA SOT353

IC REG LINEAR 3.3V 150MA SOT353

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1017778-AP7115-33SEG-7 776-AP7115-33SEG-7 AP7115-33SEG-7DITR-ND AP7115-33SEG-7 AP7115-33SEG-7 233-AP7115-33SEG-7 AP7115-33SEG-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7115-33SEG-7 3.3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-353 T/R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-353 Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data