DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-18WG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7115-18WG-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7115-18WG-7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-18WG-7-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet
Singapore, Singapore
1.8V 150MA Voltage Regulator IC
776-AP7115-18WG-7
1.8V 150MA Voltage Regulator IC 776-AP7115-18WG-7
IC REG LINEAR 1.8V 150MA SOT25 Product overview: AP7115-18WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-18WG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 150MA SOT25 Product overview: AP7115-18WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-18WG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7115-18WG-7 - 078409-AP7115-18WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7115-18WG-7
078409-AP7115-18WG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7115-18WG-7 078409-AP7115-18WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078409-AP7115-18WG-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078409-AP7115-18WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 80μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7115-18WG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7115-18WG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7115-18WG-7
IC REG LINEAR 1.8V 150MA SOT25

IC REG LINEAR 1.8V 150MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7115-18WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7115-18WG-7
PMIC - Voltage Regulators - Linear AP7115-18WG-7
IC REG LINEAR 1.8V 150MA SOT25

IC REG LINEAR 1.8V 150MA SOT25

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7115-18WG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7115-18WG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-18WG-7
IC REG LINEAR 1.8V 150MA SOT25

IC REG LINEAR 1.8V 150MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7115-18WG-7-ND 776-AP7115-18WG-7 078409-AP7115-18WG-7 AP7115-18WG-7 AP7115-18WG-7 AP7115-18WG-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7115-18WG-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data