DIODES Incorporated 1V 150MA Voltage Regulator IC AP7115-10SEG-7

Description
IC REG LINEAR 1V 150MA SOT353 Product overview: AP7115-10SEG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-10SEG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 150MA SOT353 Product overview: AP7115-10SEG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-10SEG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 150MA Voltage Regulator IC
776-AP7115-10SEG-7
1V 150MA Voltage Regulator IC 776-AP7115-10SEG-7
IC REG LINEAR 1V 150MA SOT353 Product overview: AP7115-10SEG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-10SEG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 150MA SOT353 Product overview: AP7115-10SEG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7115-10SEG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7115-10SEG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7115-10SEG-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7115-10SEG-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-353

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-353

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7115-10SEG-7 - 1017774-AP7115-10SEG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7115-10SEG-7
1017774-AP7115-10SEG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7115-10SEG-7 1017774-AP7115-10SEG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017774-AP7115-10SEG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017774-AP7115-10SEG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 80μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7115-10SEG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7115-10SEG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7115-10SEG-7
IC REG LINEAR 1V 150MA SOT353

IC REG LINEAR 1V 150MA SOT353

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7115-10SEG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7115-10SEG-7
PMIC - Voltage Regulators - Linear AP7115-10SEG-7
IC REG LINEAR 1V 150MA SOT353

IC REG LINEAR 1V 150MA SOT353

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7115-10SEG-7 AP7115-10SEG-7DI-ND 1017774-AP7115-10SEG-7 AP7115-10SEG-7 AP7115-10SEG-7
Product Name 1V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7115-10SEG-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-353
Output Voltage 1 volts 1 volts 1 volts 1 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data