DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP6A355SP-13

Description
DCDC CONT HV BUCK SO-8EP T&R 4K
Request a Quote Datasheet
Description
DCDC CONT HV BUCK SO-8EP T&R 4K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP6A355SP-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP6A355SP-13TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP6A355SP-13TR-ND
DCDC CONT HV BUCK SO-8EP T&R 4K

DCDC CONT HV BUCK SO-8EP T&R 4K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 31-AP6A355SP-13TR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 1.2 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-38CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Switching Regulators - 1908263P - RS Components, Ltd.
Specs
IOUT 0.2250 amps
Efficiency 85 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details