DCDC Cont HV Buck SO-8EP T&R 4K
DCDC Cont HV Buck SO-8EP T&R 4K
DCDC Cont HV Buck SO-8EP T&R 4K
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 31-AP6A255QSP-13TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Output Voltage | 1.2 to 50 volts |