IC REG BUCK ADJ 3A U-QFN4040-16
IC REG BUCK ADJ 3A U-QFN4040-16
IC REG BUCK ADJ 3A U-QFN4040-16
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Positive
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Open Collector
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Max): 36V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-UQFN Exposed Pad
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP66300QFVBW-13DKR-ND | AP66300QFVBW-13 | |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Open Collector | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-UQFN Exposed Pad | Other; 16-UQFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 50 volts | 0.8000 to 50 volts |