DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP66300FVBW-13

Description
IC REG BUCK ADJ 3A U-QFN4040-16
Request a Quote Datasheet
Description
IC REG BUCK ADJ 3A U-QFN4040-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP66300FVBW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP66300FVBW-13TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP66300FVBW-13TR-ND
IC REG BUCK ADJ 3A U-QFN4040-16

IC REG BUCK ADJ 3A U-QFN4040-16

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP66300FVBW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP66300FVBW-13DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP66300FVBW-13DKR-ND
IC REG BUCK ADJ 3A U-QFN4040-16

IC REG BUCK ADJ 3A U-QFN4040-16

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP66300FVBW-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP66300FVBW-13CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP66300FVBW-13CT-ND
IC REG BUCK ADJ 3A U-QFN4040-16

IC REG BUCK ADJ 3A U-QFN4040-16

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Function: Switch Output Configuration: Positive Output Type: Open Collector Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage - Output (Max): 36V Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Function: Switch
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage - Output (Max): 36V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP66300FVBW-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP66300FVBW-13
Voltage Regulators - DC DC Switching Regulators AP66300FVBW-13
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-UQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-UQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AP66300FVBW-13TR-ND AP66300FVBW-13
Product Name Voltage Regulators - DC DC Switching Regulators Connectors,Interconnects Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Open Collector Adjustable / Variable; Adjustable
Package Type Other; 16-UQFN Exposed Pad Other; 16-UQFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.8000 to 50 volts 0.8000 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2149153P - RS Components, Ltd.
Specs
Package Type Other; FC2QFN
View Details