IC REG BUCK ADJ 2A U-QFN4040-16
IC REG BUCK ADJ 2A U-QFN4040-16
IC REG BUCK ADJ 2A U-QFN4040-16
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-UQFN Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP66200QFVBW-13CT-ND | AP66200QFVBW-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-UQFN Exposed Pad | Other; 16-UQFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 50 volts | 0.8000 to 50 volts |