Manufacturer: Diodes Incorporated
Win Source Part Number: 768621-AP65550SP-13
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: AP65550
Output Voltage: 0.76V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO Exposed Pad
Output Voltage MAX: 6V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): RAA230133GSB; RAA230133GSB#HA0; RAA230133;
Introduction Date: April 03, 2014
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 5A 8SO
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 5A 18V 650kHz Conv Adaptive StepDown
IC REG BUCK ADJUSTABLE 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 768621-AP65550SP-13 | AP65550SP-13DITR-ND | AP65550SP-13 | AP65550SP-13 | AP65550SP-13 | AP65550SP-13 | AP65550SP-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65550SP-13 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7600 volts | 0.7600 to 6 volts | 0.7600 volts | 0.7600 to 6 volts | 0.7600 volts |