Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5A 10-UFDFN Exposed Pad
IC REG BUCK ADJ 5A 10DFN
IC REG BUCK ADJ 5A UDFN3030
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5A 10-UFDFN Exposed Pad
IC REG BUCK ADJ 5A UDFN3030
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP65550FN-7DITR-ND | AP65550FN-7 | AP65550FN-7 | AP65550FN-7 | AP65550FN-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 6 volts | 0.7600 volts | 0.7600 to 6 volts | 0.7600 volts |