"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 4A 8SO
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 4A 8SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP65502SP-13DITR-ND | AP65502SP-13 | AP65502SP-13 | AP65502SP-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts |