Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-UFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 861422-AP65355FN-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-UFDFN Exposed Pad
Package: Reel - TR
Package: 10-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN3030-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP65355FN-7DITR, AP65355FN-7DICT, AP65355FN-7DIDKR
IC REG BUCK ADJ 3A UDFN3030
IC REG BUCK ADJ 3A UDFN3030
Switching Voltage Regulators DCDC Conv HV 4.5V to 18V 3A Step
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-UFDFN Exposed Pad
IC REG BUCK ADJ 3A 10DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP65355FN-7DITR-ND | 861422-AP65355FN-7 | AP65355FN-7 | AP65355FN-7 | AP65355FN-7 | AP65355FN-7 | AP65355FN-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65355FN-7 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; U-DFN3030-10 | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.7600 to 6 volts | 0.7600 volts | 0.7600 to 6 volts | 0.7600 volts |