Manufacturer: Diodes Incorporated
Win Source Part Number: 845180-AP65211WU-7
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP65211WU-7DITR, AP65211WU-7DICT, AP65211WU-7DIDKR
IC REG BUCK ADJ 2A TSOT26
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJUSTABLE 2A TSOT26
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845180-AP65211WU-7 | AP65211WU-7 | AP65211WU-7 | AP65211WU-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65211WU-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |
| Output Voltage | 0.8000 volts | 0.8000 to 6 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps |