Manufacturer: Diodes Incorporated
Win Source Part Number: 1017770-AP65200S-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.7V
Alternative Parts (Cross-Reference): RT7257AHZSP; AP3503FMPTR-G1; AP65200S-13; AP65200SP-13;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 2A 8SO
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017770-AP65200S-13 | AP65200S-13DITR-ND | AP65200S-13 | AP65200S-13 | AP65200S-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65200S-13 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9250 volts | 0.9250 to 16 volts | 0.9250 volts | 0.9250 to 16 volts |