DIODES Incorporated Buck 2A Step-Down DC-DC Converter IC AP65200S-13

Description
IC REG BUCK ADJUSTABLE 2A 8SO Product overview: AP65200S-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP65200S-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJUSTABLE 2A 8SO Product overview: AP65200S-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP65200S-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A Step-Down DC-DC Converter IC
739-AP65200S-13
Buck 2A Step-Down DC-DC Converter IC 739-AP65200S-13
IC REG BUCK ADJUSTABLE 2A 8SO Product overview: AP65200S-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP65200S-13 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJUSTABLE 2A 8SO Product overview: AP65200S-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP65200S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP65200S-13
Product Name Buck 2A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9250 volts
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23601V3SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1240954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details