Manufacturer: Diodes Incorporated
Win Source Part Number: 861421-AP65200MP-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8MSOP
IC REG BUCK ADJ 2A 8MSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861421-AP65200MP-13 | AP65200MP-13-ND | AP65200MP-13 | AP65200MP-13 | AP65200MP-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65200MP-13 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP; Other; 8-MSOP-EP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |