Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 10-UFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 861420-AP65200FK-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 10-UFDFN Exposed Pad
Package: Reel - TR
Package: 10-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AP65200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP65200FK-7DICT, AP65200FK-7DITR, AP65200FK-7DIDKR
IC REG BUCK ADJ 2A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 10-UFDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP65200FK-7DITR-ND | 861420-AP65200FK-7 | AP65200FK-7 | AP65200FK-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65200FK-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.9250 to 16 volts | 0.9250 volts | 0.9250 to 16 volts |