Manufacturer: Diodes Incorporated
Win Source Part Number: 844984-AP65111AWU-7
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: AP65111
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP65111AWU-7DIDKR, AP65111AWU-7-ND, AP65111AWU-7DITR, AP65111AWU-7DICT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators DCDC Conv HV Buck
IC REG BUCK ADJ 1.5A TSOT26
IC REG BUCK ADJ 1.5A TSOT26
IC REG BUCK ADJ 1.5A TSOT26
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 844984-AP65111AWU-7 | AP65111AWU-7DITR-ND | AP65111AWU-7 | AP65111AWU-7 | AP65111AWU-7 | AP65111AWU-7 | AP65111AWU-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP65111AWU-7 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification |