Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A 14-UFDFN Exposed Pad
IC REG BUCK ADJ 3A DFN4030-14
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A 14-UFDFN Exposed Pad
IC REG BUCK ADJ 3A DFN4030-14
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP6508FE-7DI-ND | AP6508FE-7 | AP6508FE-7 | AP6508FE-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-UFDFN Exposed Pad | Other; 14-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8070 to 15 volts | 0.8070 to 15 volts | 0.8070 volts |