DIODES Incorporated Topology Diodes Inc. AP6502SP-13.

Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:920mV; Output Voltage Max:16V RoHS Compliant: No
Datasheet
Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:920mV; Output Voltage Max:16V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Topology Diodes Inc. - 60AC7811 - Newark, An Avnet Company
Chicago, IL, United States
Topology Diodes Inc.
60AC7811
Topology Diodes Inc. 60AC7811
Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:920mV; Output Voltage Max:16V RoHS Compliant: No

Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:920mV; Output Voltage Max:16V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 60AC7811
Product Name Topology Diodes Inc.
Input Voltage 4.7 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details