Manufacturer: Diodes Incorporated
Win Source Part Number: 010096-AP6502SP-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: AP6502
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.7V
Alternative Parts (Cross-Reference): RT7247ANGSP; RT7247ALGSP; RT7247AHGSP;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Audio, Imaging, Video & Vision
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Switching Voltage Regulators SMPS Converter HV POWER SUPPLY
IC REG BUCK ADJUSTABLE 2A 8SO
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8SO
IC REG BUCK ADJUSTABLE 2A 8SO
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 010096-AP6502SP-13 | AP6502SP-13DICT-ND | AP6502SP-13 | AP6502SP-13 | AP6502SP-13 | AP6502SP-13 | AP6502SP-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP6502SP-13 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-SO Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | Maturity; Active | Last Time Buy | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |